5.4GHz Bluetooth, Wi-Fi Module RF Antenna 4.9GHz ~ 5.9GHz 10dBi, 13dBi QMA Female Stud, Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-PCT-RSABD-DP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi |
| Primary Frequency Range | 5400.0 MHz |
| Gain | 10 to 13 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)