Amphenol Corporation RF Antennas PCT-RSA-160

Description
160MHz TETRA/P25 Module RF Antenna 158MHz ~ 162MHz 2dBi N Type Female Stud, Through Hole
Request a Quote Datasheet
Description
160MHz TETRA/P25 Module RF Antenna 158MHz ~ 162MHz 2dBi N Type Female Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-PCT-RSA-160-ND - DigiKey
Thief River Falls, MN, United States
160MHz TETRA/P25 Module RF Antenna 158MHz ~ 162MHz 2dBi N Type Female Stud, Through Hole

160MHz TETRA/P25 Module RF Antenna 158MHz ~ 162MHz 2dBi N Type Female Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-PCT-RSA-160-ND
Product Name RF Antennas
Applications TETRA/P25
Primary Frequency Range 160.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 2097241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details