Amphenol Corporation Cables, Wires - Management - Cable Supports and Fasteners PCL150103

Description
Win Source Part Number: 961635-PCL150103 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: P Type: Clamp, P-Type Color: Gray, Tan Features: Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating Package: Bulk Length: 1.410" (35.81mm) Material Flammability Rating: UL94 V-0 Standard Package: 100 Height: 0.810" (20.58mm) Material: Polyetheretherketone (PEEK) Width: 0.600" (15.24mm) Type Attributes: Hinged Opening Size: 0.310" (7.87mm) Panel Hole Size: 0.200" (5.08mm) Screw Size: 10-32 Bundle Center to Mounting Center: 0.710" (18.03mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Amphenol PCD Base Product Number: PCL150
Request a Quote Datasheet
Description
Win Source Part Number: 961635-PCL150103 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: P Type: Clamp, P-Type Color: Gray, Tan Features: Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating Package: Bulk Length: 1.410" (35.81mm) Material Flammability Rating: UL94 V-0 Standard Package: 100 Height: 0.810" (20.58mm) Material: Polyetheretherketone (PEEK) Width: 0.600" (15.24mm) Type Attributes: Hinged Opening Size: 0.310" (7.87mm) Panel Hole Size: 0.200" (5.08mm) Screw Size: 10-32 Bundle Center to Mounting Center: 0.710" (18.03mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Amphenol PCD Base Product Number: PCL150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
961635-PCL150103
Cables, Wires - Management - Cable Supports and Fasteners 961635-PCL150103
Win Source Part Number: 961635-PCL150103 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: P Type: Clamp, P-Type Color: Gray, Tan Features: Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating Package: Bulk Length: 1.410" (35.81mm) Material Flammability Rating: UL94 V-0 Standard Package: 100 Height: 0.810" (20.58mm) Material: Polyetheretherketone (PEEK) Width: 0.600" (15.24mm) Type Attributes: Hinged Opening Size: 0.310" (7.87mm) Panel Hole Size: 0.200" (5.08mm) Screw Size: 10-32 Bundle Center to Mounting Center: 0.710" (18.03mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Amphenol PCD Base Product Number: PCL150

Win Source Part Number: 961635-PCL150103
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: P
Type: Clamp, P-Type
Color: Gray, Tan
Features: Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating
Package: Bulk
Length: 1.410" (35.81mm)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Height: 0.810" (20.58mm)
Material: Polyetheretherketone (PEEK)
Width: 0.600" (15.24mm)
Type Attributes: Hinged
Opening Size: 0.310" (7.87mm)
Panel Hole Size: 0.200" (5.08mm)
Screw Size: 10-32
Bundle Center to Mounting Center: 0.710" (18.03mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Amphenol PCD
Base Product Number: PCL150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 961635-PCL150103
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details