Process Meter LED - Red Characters Display Panel Mount
PANEL METER, PROCESS, 6-DIGIT, 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | PCD200-24-B-N-100 | 88AH8498 |
| Product Name | Panel Meters | Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon |
| Voltage Range | 12 to 24 volts |