Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
AUDIO MICROPHONES
AMPHENOL CORPORATION
PCC421AP-20-M12-4 -- PUSH TO TALK CB/HANDHELD MICROPHONE WITH PHONO PLUG AMPHENOL WILCOXON
Amphenol Corporation
Push To Talk Cb/handheld Microphone With Phono Plug Amphenol Wilcoxon
PCC421AP-20-M12-4
Newark, An Avnet Company
Done
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Push To Talk Cb/handheld Microphone With Phono Plug Amphenol Wilcoxon
83AH9047
Push To Talk Cb/handheld Microphone With Phono Plug Amphenol Wilcoxon
83AH9047
Push to Talk CB/Handheld Microphone with Phono Plug
Push to Talk CB/Handheld Microphone with Phono Plug
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Microphones
Product Number
83AH9047
Product Name
Push To Talk Cb/handheld Microphone With Phono Plug Amphenol Wilcoxon
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
MEMS microphones for consumer
IM73A135
Specs
SN Ratio
73 dB
Voltage
1.5 to 3.0 volts
View Details
RS Components, Ltd.
8091199
Specs
Directivity
Directional
Frequency Response
7000 to 16000 Hz
Actual Size
0.4724 inch (12 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
Voice Call
KEPO-00023
Specs
SN Ratio
60 dB
Application
Automotive
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMO-4015PN-42KDQ
Specs
Frequency Response
50 to 12000 Hz
Dynamic Range
110 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
View Details
4
suppliers