250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1993-PC16SH-10IP06-251A2020-TA-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |