POT 10K OHM 1/10W CARBON LOG
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1993-PC16SH-07CP04-103B2020-TA-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |