10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins
16mm rotary control potentiometer
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1993-PC16DH-10IP06-103A2020-TA-ND | 181223 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |