PC 3C 3#20 SKT PLUG
CONNECTOR
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PC06E8-3S | PC06E8-3S | 97J0832 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |