Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I PC06E8-2PW

Description
PC 2C 2#20 PIN PLUG
Request a Quote Datasheet
Description
PC 2C 2#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PC06E8-2PW - PEI-Genesis
Philadelphia, PA, United States
PC 2C 2#20 PIN PLUG

PC 2C 2#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PC06E8-2PW
MIL Spec Connector - MIL-DTL-26482 I PC06E8-2PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Aerospace - 97J0829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Aerospace
97J0829
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Aerospace 97J0829
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PC06E8-2PW PC06E8-2PW 97J0829
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Blade Type Power Connectors - 1380G3 - Lingto Electronic Limited
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details