Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL 5015, I PC06A8-4SW

Description
PC 4C 4#20 SKT PLUG
Request a Quote Datasheet
Description
PC 4C 4#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PC06A8-4SW - PEI-Genesis
Philadelphia, PA, United States
PC 4C 4#20 SKT PLUG

PC 4C 4#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PC06A8-4SW
MIL Spec Connector - MIL-DTL 5015, I PC06A8-4SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Aerospace - 97J0823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Aerospace
97J0823
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Aerospace 97J0823
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PC06A8-4SW PC06A8-4SW 97J0823
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details