Amphenol Aerospace Corporation Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Aerospace PC06A12-8P-SR

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:12-8RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:12-8RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Aerospace - 05H9338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Aerospace
05H9338
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Aerospace 05H9338
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:12-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:12-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05H9338
Product Name Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ballast Connectors - 1-2834055-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Poke-In
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details