Amphenol Aerospace Corporation Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Aerospace PC06A10-98S

Description
PC 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
PC 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PC06A10-98S - PEI-Genesis
Philadelphia, PA, United States
PC 6C 6#20 SKT PLUG

PC 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Aerospace - 97J0817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Aerospace
97J0817
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Aerospace 97J0817
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:PC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PC06A10-98S 97J0817
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products