Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PC02E8-3PX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PC02E8-3PX
MIL Spec Connector - MIL-DTL-26482 I PC02E8-3PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial - 97J0812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial
97J0812
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial 97J0812
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:PC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:PC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PC02E8-3PX 97J0812
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products