Amphenol Industrial Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial PC00E8-2S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial - 97J0802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
97J0802
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial 97J0802
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0802
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers