Amphenol Communications Solutions RF Coaxial Termination P918-1CC

Description
SMP female straight to 50 Ohm load termination
Request a Quote Datasheet
Description
SMP female straight to 50 Ohm load termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - P918-1CC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
P918-1CC
RF Coaxial Termination P918-1CC
SMP female straight to 50 Ohm load termination

SMP female straight to 50 Ohm load termination

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number P918-1CC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Frequency Range 18000 MHz
Power 1 watts
View Details
Terminations - NCT1850 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details