Amphenol Corporation Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors P60AB104N

Description
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:P60 Series; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:P60 Series; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 44AC0172 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
44AC0172
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 44AC0172
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:P60 Series; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:P60 Series; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 44AC0172
Product Name Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-20026072-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details