PRESSURE SENSOR, 2500PSI, VOLTAGE; Operating Pressure Max:2500psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5V; Port Style:7/16" - 20; Supply Current:-; Product Range:MediaSensor P51 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 32AH8911 |
| Product Name | Pressure Sensor, 2500Psi, Voltage; Operating Pressure Max Amphenol Ssi Technologies |
| Device Category | Sensor; Sensor or Transducer |