Amphenol Sine Systems Circular Cable Assemblies P31443-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2992-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2992-ND
Circular Cable Assemblies 889-2992-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cir Cable, M29 4Pos Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Sine/tuchel - 78AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, M29 4Pos Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Sine/tuchel
78AC4145
Cir Cable, M29 4Pos Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Sine/tuchel 78AC4145
CIR CABLE, M29 4POS RCPT-FREE END, 3.3FT; Connector Type A:M29 Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PowerBOSS Series RoHS Compliant: Yes

CIR CABLE, M29 4POS RCPT-FREE END, 3.3FT; Connector Type A:M29 Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PowerBOSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-2992-ND 78AC4145
Product Name Circular Cable Assemblies Cir Cable, M29 4Pos Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers