Amphenol Sine Systems Circular Cable Assemblies P31407-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2991-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2991-ND
Circular Cable Assemblies 889-2991-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cir Cable, M29 4P Plug-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel - 78AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, M29 4P Plug-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel
78AC4144
Cir Cable, M29 4P Plug-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel 78AC4144
CIR CABLE, M29 4P PLUG-FREE END, 3.3FT; Connector to Connector:M29 Circular Plug to Free End; No. of Positions:4Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Connector Type B:Free End RoHS Compliant: Yes

CIR CABLE, M29 4P PLUG-FREE END, 3.3FT; Connector to Connector:M29 Circular Plug to Free End; No. of Positions:4Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-2991-ND 78AC4144
Product Name Circular Cable Assemblies Cir Cable, M29 4P Plug-Free End, 3.3Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details