Amphenol Sine Systems M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD P31387-M13

Description
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD
Request a Quote Datasheet
Description
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD - P31387-M13 - Heilind Electronics, Inc.
Wilmington, MA, United States
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD
P31387-M13
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD P31387-M13
M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD

M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD

Buy Now
Circular Cable Assemblies - 889-2989-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2989-ND
Circular Cable Assemblies 889-2989-ND
Cable Assembly 42.7' (13.00m)

Cable Assembly 42.7' (13.00m)

Buy Now Datasheet
Cir Cable Assy, M29 4P Plug-Rcpt, 43Ft; Connector Type A Amphenol Sine/tuchel - 78AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, M29 4P Plug-Rcpt, 43Ft; Connector Type A Amphenol Sine/tuchel
78AC4138
Cir Cable Assy, M29 4P Plug-Rcpt, 43Ft; Connector Type A Amphenol Sine/tuchel 78AC4138
CIR CABLE ASSY, M29 4P PLUG-RCPT, 43FT; Connector Type A:M29 Straight 4 Position Plug; Connector Type B:M29 Straight 4 Position Receptacle; Cable Length - Imperial:43ft; Cable Length - Metric:13m; Jacket Color:Grey RoHS Compliant: Yes

CIR CABLE ASSY, M29 4P PLUG-RCPT, 43FT; Connector Type A:M29 Straight 4 Position Plug; Connector Type B:M29 Straight 4 Position Receptacle; Cable Length - Imperial:43ft; Cable Length - Metric:13m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P31387-M13 889-2989-ND 78AC4138
Product Name M29 PWR CBL,M TO F STR,13M L 12AWG TPE, SHLDD Circular Cable Assemblies Cir Cable Assy, M29 4P Plug-Rcpt, 43Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 42.7 ft (130 dm) 42.65 ft (130 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details