Amphenol Sine Systems Sensor Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel P29319

Description
SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:DeviceNET Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:DeviceNET Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel - 14R7579 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
14R7579
Sensor Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel 14R7579
SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:DeviceNET Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:DeviceNET Series; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14R7579
Product Name Sensor Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-4-WD-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details