Amphenol Sine Systems Circular Cable Assemblies P29039-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2434-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2434-ND
Circular Cable Assemblies 889-2434-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 3P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel - 47AC7679 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel
47AC7679
Sensor Cord, 3P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel 47AC7679
SENSOR CORD, 3P 7/8" RCPT-FREE END, 3.3 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P 7/8" RCPT-FREE END, 3.3 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-2434-ND 47AC7679
Product Name Circular Cable Assemblies Sensor Cord, 3P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details