Amphenol Sine Systems Circular Cable Assemblies P29037-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2432-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2432-ND
Circular Cable Assemblies 889-2432-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel - 53R1853 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel
53R1853
Sensor Cord, 4P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel 53R1853
SENSOR CORD, 4P 7/8" RCPT-FREE END, 3.3 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" RCPT-FREE END, 3.3 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - P29037-M1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29037-M1
Cable Assemblies - Circular Cable Assemblies P29037-M1
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2432-ND 53R1853 P29037-M1
Product Name Circular Cable Assemblies Sensor Cord, 4P 7/8 Rcpt-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details