Amphenol Sine Systems Circular Cable Assemblies P29030-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2429-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2429-ND
Circular Cable Assemblies 889-2429-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 3P M35 Plug-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel - 47AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M35 Plug-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel
47AC7675
Sensor Cord, 3P M35 Plug-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel 47AC7675
SENSOR CORD, 3P M35 PLUG-FREE END, 3.3 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

SENSOR CORD, 3P M35 PLUG-FREE END, 3.3 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-2429-ND 47AC7675
Product Name Circular Cable Assemblies Sensor Cord, 3P M35 Plug-Free End, 3.3 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details