Amphenol Sine Systems Circular Cable Assemblies P29026-M1

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, part number 14R7563, is a 4-position connector designed for robust applications. It features a thermoplastic insulation insert rated UL 94/V-0, gold flash plating over copper alloy contacts, and a machined aluminum anodized housing. The connector supports a maximum current of 25A and a voltage of 600V AC/DC, with a minimum insulation resistance of 5000M ohms and a dielectric test voltage of 2200V. This connector is suitable for panel mounting with a knockout hole size of 22.2mm and is rated for over 500 mating cycles. It operates within a temperature range of -40°C to 90°C and provides IP67 protection when mated, ensuring resistance to dust and water ingress. The product is RoHS compliant and UL 2237 listed, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, part number 14R7563, is a 4-position connector designed for robust applications. It features a thermoplastic insulation insert rated UL 94/V-0, gold flash plating over copper alloy contacts, and a machined aluminum anodized housing. The connector supports a maximum current of 25A and a voltage of 600V AC/DC, with a minimum insulation resistance of 5000M ohms and a dielectric test voltage of 2200V. This connector is suitable for panel mounting with a knockout hole size of 22.2mm and is rated for over 500 mating cycles. It operates within a temperature range of -40°C to 90°C and provides IP67 protection when mated, ensuring resistance to dust and water ingress. The product is RoHS compliant and UL 2237 listed, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2428-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2428-ND
Circular Cable Assemblies 889-2428-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - P29026-M1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29026-M1
Cable Assemblies - Circular Cable Assemblies P29026-M1
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Connector; Connector Type A Amphenol Sine/tuchel - 14R7563 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Amphenol Sine/tuchel
14R7563
Sensor Connector; Connector Type A Amphenol Sine/tuchel 14R7563
SENSOR CONNECTOR; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:PowerBOSSlite™ M35 Series; Cable Length:1m RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:PowerBOSSlite™ M35 Series; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2428-ND P29026-M1 14R7563
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Connector; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details