Amphenol Sine Systems Circular Cable Assemblies P29022-M5

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2427-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2427-ND
Circular Cable Assemblies 889-2427-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel - 47AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
47AC7674
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel 47AC7674
SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - P29022-M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29022-M5
Cable Assemblies - Circular Cable Assemblies P29022-M5
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2427-ND 47AC7674 P29022-M5
Product Name Circular Cable Assemblies Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMV-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
POWER CORD - 397002-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
4 suppliers