Cable Assembly 32.8' (10.00m)
SENSOR CORD, 7/8" PLUG-FREE END, 32.8 ; Connector Type A:7/8" Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:PowerBOSSlite™
CBL CIRC 3POS MALE TO WIRE 32.8'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-2422-ND | 47AC7669 | P29020-M10 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 7/8 Plug-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |