Amphenol Sine Systems Circular Cable Assemblies P29018-M5

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2421-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2421-ND
Circular Cable Assemblies 889-2421-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - P29018-M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29018-M5
Cable Assemblies - Circular Cable Assemblies P29018-M5
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel - 14R7547 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
14R7547
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel 14R7547
SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2421-ND P29018-M5 14R7547
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - USB Cables - 3021033-01M - Acme Chip Technology Co., Limited
Specs
Product Type USB
Cable Shielding Shielded
Cable Length 3.28 ft (10 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details