Amphenol Sine Systems Circular Cable Assemblies P29018-M2

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2420-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2420-ND
Circular Cable Assemblies 889-2420-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - P29018-M2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29018-M2
Cable Assemblies - Circular Cable Assemblies P29018-M2
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 4P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel - 14R7543 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
14R7543
Sensor Cord, 4P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel 14R7543
SENSOR CORD, 4P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2420-ND P29018-M2 14R7543
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details