Amphenol Sine Systems Circular Cable Assemblies P29012-M2

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2414-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2414-ND
Circular Cable Assemblies 889-2414-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 3P, 7/8 Plug-Rcpt, 6.6 ; Connector Type A Amphenol Sine/tuchel - 47AC7667 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, 7/8 Plug-Rcpt, 6.6 ; Connector Type A Amphenol Sine/tuchel
47AC7667
Sensor Cord, 3P, 7/8 Plug-Rcpt, 6.6 ; Connector Type A Amphenol Sine/tuchel 47AC7667
SENSOR CORD, 3P, 7/8" PLUG-RCPT, 6.6 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:PowerBOSSlite™ M35 SeriesRoHS Compliant: Yes

SENSOR CORD, 3P, 7/8" PLUG-RCPT, 6.6 ; Connector Type A:7/8" Plug; Connector Type B:7/8" Receptacle; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:PowerBOSSlite™ M35 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - P29012-M2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29012-M2
Cable Assemblies - Circular Cable Assemblies P29012-M2
CBL 3POS MALE TO FMALE 6.56'

CBL 3POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2414-ND 47AC7667 P29012-M2
Product Name Circular Cable Assemblies Sensor Cord, 3P, 7/8 Plug-Rcpt, 6.6 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details