The Sensor Cable Assembly, part number 14R7465, features a connector type A Amphenol Sine/tuchel and is designed for robust applications. It includes four 14 AWG conductors and is rated for a maximum current of 15A and a maximum voltage of 600V AC/DC. The cable is UL listed and dual rated as TC-ER/STOOW, with a flame rating of FT4, making it suitable for various environments. The assembly is constructed with a thermoplastic insulation insert, gold flash plating over copper alloy contacts, and a machined aluminum coupling nut that is anodized. The overmold material is also thermoplastic, and the cable jacket is made of black PVC. It operates effectively within a temperature range of -40°C to 90°C and offers IP67 protection when mated. The assembly is compliant with RoHS standards and has a minimum insulation resistance of 5000M ohms. Engineers seeking a reliable and durable sensor cable assembly for their projects may find this product suitable due to its mechanical and electrical specifications.
Cable Assembly 6.56' (2.00m)
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:PowerBOSSlite™
CBL 4POS MALE TO FMALE 6.56'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-2411-ND | 14R7465 | P29008-M2 |
| Product Name | Circular Cable Assemblies | Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |