Amphenol Sine Systems Circular Cable Assemblies P29004-M5

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2409-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2409-ND
Circular Cable Assemblies 889-2409-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 3P M35 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel - 47AC7665 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M35 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
47AC7665
Sensor Cord, 3P M35 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel 47AC7665
SENSOR CORD, 3P M35 RCPT-FREE END, 16.4 ; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M35 RCPT-FREE END, 16.4 ; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - P29004-M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29004-M5
Cable Assemblies - Circular Cable Assemblies P29004-M5
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2409-ND 47AC7665 P29004-M5
Product Name Circular Cable Assemblies Sensor Cord, 3P M35 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details