Amphenol Sine Systems Circular Cable Assemblies P29000-M10

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2404-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2404-ND
Circular Cable Assemblies 889-2404-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - P29000-M10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P29000-M10
Cable Assemblies - Circular Cable Assemblies P29000-M10
CBL CIRC 3POS MALE TO WIRE 32.8'

CBL CIRC 3POS MALE TO WIRE 32.8'

Supplier's Site
Sensor Cord, 3P M35 Plug-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel - 47AC7660 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M35 Plug-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel
47AC7660
Sensor Cord, 3P M35 Plug-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel 47AC7660
SENSOR CORD, 3P M35 PLUG-FREE END, 32.8 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

SENSOR CORD, 3P M35 PLUG-FREE END, 32.8 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2404-ND P29000-M10 47AC7660
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M35 Plug-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details