Amphenol Sine Systems Circular Cable Assemblies P28996-M10

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2401-ND
Circular Cable Assemblies 889-2401-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 4P M35 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel - 14R7436 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M35 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel
14R7436
Sensor Cord, 4P M35 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel 14R7436
SENSOR CORD, 4P M35 RCPT-FREE END, 32.8 ; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M35 RCPT-FREE END, 32.8 ; Connector Type A:M35 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - P28996-M10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P28996-M10
Cable Assemblies - Circular Cable Assemblies P28996-M10
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2401-ND 14R7436 P28996-M10
Product Name Circular Cable Assemblies Sensor Cord, 4P M35 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details