Amphenol Sine Systems Circular Cable Assemblies P28992-M2

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2399-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2399-ND
Circular Cable Assemblies 889-2399-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - P28992-M2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
P28992-M2
Cable Assemblies - Circular Cable Assemblies P28992-M2
CBL CIRC 4POS MALE TO WIRE 6.56'

CBL CIRC 4POS MALE TO WIRE 6.56'

Supplier's Site
Sensor Cord, 4P M35 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel - 14R7413 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M35 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
14R7413
Sensor Cord, 4P M35 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel 14R7413
SENSOR CORD, 4P M35 PLUG-FREE END, 6.6 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

SENSOR CORD, 4P M35 PLUG-FREE END, 6.6 ; Connector Type A:M35 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2399-ND P28992-M2 14R7413
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M35 Plug-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3NM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details