Amphenol Sine Systems Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel P28976-M14

Description
SENSOR CABLE ASSEMBLY; Connector Type A:M35 Plug; Connector Type B:M35 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:14m; Cable Length - Imperial:45.931ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Connector Type A:M35 Plug; Connector Type B:M35 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:14m; Cable Length - Imperial:45.931ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7360 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7360
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7360
SENSOR CABLE ASSEMBLY; Connector Type A:M35 Plug; Connector Type B:M35 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:14m; Cable Length - Imperial:45.931ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M35 Plug; Connector Type B:M35 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:14m; Cable Length - Imperial:45.931ft; Product Range:PowerBOSSlite™ M35 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R7360
Product Name Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Length 45.93 ft (140 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details