Amphenol Alden Products Company Circular Connector Assemblies P1RNM14B1F

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-P1RNM14B1F-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-P1RNM14B1F-ND
Circular Connector Assemblies 1812-P1RNM14B1F-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden - 44AC3738 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
44AC3738
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden 44AC3738
INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PulseOne Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PulseOne Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-P1RNM14B1F-ND 44AC3738
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8009B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details