Amphenol Communications Solutions Between Series Adapter P141-2CC

Description
SSMP Male to SMK/2.4 mm Female Straight Adapter.
Request a Quote Datasheet
Description
SSMP Male to SMK/2.4 mm Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P141-2CC - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P141-2CC
Between Series Adapter P141-2CC
SSMP Male to SMK/2.4 mm Female Straight Adapter.

SSMP Male to SMK/2.4 mm Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P141-2CC
Product Name Between Series Adapter
Connector Type 2.4mm; SSMP
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details