Amphenol Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB504M P100BB504M

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1022278-P100BB504M Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 500k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Dimension: Bead, Glass Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1022278-P100BB504M Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 500k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Dimension: Bead, Glass Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB504M - 1022278-P100BB504M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB504M
1022278-P100BB504M
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB504M 1022278-P100BB504M
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 1022278-P100BB504M Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 500k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Dimension: Bead, Glass Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 1022278-P100BB504M
Packaging: Bulk
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 500k
Resistance Tolerance: ±20%
Length - Lead Wire: 0.87" (22.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C
Dimension: Bead, Glass
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1022278-P100BB504M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB504M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3903-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details