Amphenol Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB503M P100BB503M

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 769698-P100BB503M Series: P100BB Packaging: Bulk Operating Temperature Range: -25°C ~ 125°C Package: Bead, Glass Mounting: Free Hanging Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Family Name: P100 Categories: Sensors, Transducers Introduction Date: April 22, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 769698-P100BB503M Series: P100BB Packaging: Bulk Operating Temperature Range: -25°C ~ 125°C Package: Bead, Glass Mounting: Free Hanging Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Family Name: P100 Categories: Sensors, Transducers Introduction Date: April 22, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB503M - 769698-P100BB503M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB503M
769698-P100BB503M
Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB503M 769698-P100BB503M
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 769698-P100BB503M Series: P100BB Packaging: Bulk Operating Temperature Range: -25°C ~ 125°C Package: Bead, Glass Mounting: Free Hanging Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±20% Length - Lead Wire: 0.87" (22.00mm) Family Name: P100 Categories: Sensors, Transducers Introduction Date: April 22, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 769698-P100BB503M
Series: P100BB
Packaging: Bulk
Operating Temperature Range: -25°C ~ 125°C
Package: Bead, Glass
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 50k
Resistance Tolerance: ±20%
Length - Lead Wire: 0.87" (22.00mm)
Family Name: P100
Categories: Sensors, Transducers
Introduction Date: April 22, 2014
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 769698-P100BB503M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - P100BB503M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers