ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets OQ1232500000G

Description
TERM BLOCK HDR 12POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 12POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3817-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3817-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3817-ND
TERM BLOCK HDR 12POS VERT 3.81MM

TERM BLOCK HDR 12POS VERT 3.81MM

Buy Now Datasheet
Terminal Block, Header, 12Way, Th Rohs Compliant Amphenol Anytek - 32AK9535 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Way, Th Rohs Compliant Amphenol Anytek
32AK9535
Terminal Block, Header, 12Way, Th Rohs Compliant Amphenol Anytek 32AK9535
TERMINAL BLOCK, HEADER, 12WAY, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 12WAY, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 609-3817-ND 32AK9535
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 12Way, Th Rohs Compliant Amphenol Anytek
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.313 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details