Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ANYTEK TECHNOLOGY CORPORATION LTD.
OQ105450000AG -- TERMINAL BLOCK, HEADER, 10WAY, TH ROHS COMPLIANT AMPHENOL ANYTEK
ANYTEK Technology Corporation Ltd.
Terminal Block, Header, 10Way, Th Rohs Compliant Amphenol Anytek
OQ105450000AG
Description
TERMINAL BLOCK, HEADER, 10WAY, TH ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TERMINAL BLOCK, HEADER, 10WAY, TH ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Way, Th Rohs Compliant Amphenol Anytek
33AK9068
Terminal Block, Header, 10Way, Th Rohs Compliant Amphenol Anytek
33AK9068
TERMINAL BLOCK, HEADER, 10WAY, TH ROHS COMPLIANT: YES
TERMINAL BLOCK, HEADER, 10WAY, TH ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
33AK9068
Product Name
Terminal Block, Header, 10Way, Th Rohs Compliant Amphenol Anytek
Unlock Full Specs
to access all available technical data
Similar Products
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details
Altech Corp.
Terminals
2390
View Details
WAGO
Triple-deck terminal block - Through terminal block
2000-3209
Specs
Mounting Options
15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
Advantech
20-pin DIN-rail Flat Cable Wiring Board
ADAM-3920-AE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers