Pluggable Terminal Blocks 508 TB SKT CLOSE RA
TERMINAL BLOCK, R/A HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | OQ0854510000G | 45AJ0026 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, R/a Header, 8Pos, Th; Gender Amphenol Anytek |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Product Type | IC Headers | |
| Mounting | Through-Hole |