Pluggable Terminal Blocks 508 TB SKT CLOSE VER
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | OQ0854500000G | 45AJ0025 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 8Pos, Th; Gender Amphenol Anytek |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 20 amps | 20 amps |
| Number of Contacts | 8 |