"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Conn Shrouded Header (4 Sides) HDR 4 POS 5.08mm Solder ST Thru-Hole Product overview: OQ0454500000G from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-OQ0454500000G can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Anytek
Win Source Part Number: 1332191-OQ0454500000
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Standard Package: 2,100
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-3898,20020107H04
Base Product Number: OQ04
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-3898-ND | 316-OQ0454500000G | 1332191-OQ0454500000G |
| Product Name | Headers, Plugs and Sockets | Electronic Connector | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Connector Type | Header Connector |