Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OQ0453510000G

Description
Win Source Part Number: 1364668-OQ0453510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 55 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364668-OQ0453510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 55 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364668-OQ0453510000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364668-OQ0453510000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364668-OQ0453510000G
Win Source Part Number: 1364668-OQ0453510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 55 pct. Type: Header, Male Pins, Shrouded (2 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)

Win Source Part Number: 1364668-OQ0453510000G
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 55 pct.
Type: Header, Male Pins, Shrouded (2 Side)
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: 06-508
Package: Bulk
Product Status: Active
Base Product Number: OQ04
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Number of Positions: 4
Insulation Height: 0.335" (8.51mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Thermoplastic Resin
Positions Per Level: 4
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - UL: 12 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364668-OQ0453510000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DDR4 SMT - 10151094-1351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-FS13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details