Manufacturer: Amphenol Anytek
Win Source Part Number: 1332118-OQ0453500000
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Standard Package: 2,100
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 20020106H041A01LF,OQ
Base Product Number: OQ04
RoHS Status: ROHS3 Compliant
"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1332118-OQ0453500000G | 609-4277-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug |