Amphenol Corporation Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets OQ0412500000G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Anytek Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: OQ Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole Voltage - UL: 300 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Anytek Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: OQ Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole Voltage - UL: 300 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol Anytek Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: OQ Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole Voltage - UL: 300 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol Anytek
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: OQ
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Mounting Type: Through Hole
Voltage - UL: 300 V

Buy Now Datasheet
Pluggable Terminal Blocks - OQ0412500000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OQ0412500000G
Pluggable Terminal Blocks OQ0412500000G
Pluggable Terminal Blocks 4P 3.50MM HDR STRT PLUGGABLE TERM BLK

Pluggable Terminal Blocks 4P 3.50MM HDR STRT PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number OQ0412500000G
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 103186-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers