ANYTEK Technology Corporation Ltd. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OQ0354510000G

Description
Win Source Part Number: 1362603-OQ0354510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 50 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ03 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362603-OQ0354510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 50 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ03 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1362603-OQ0354510000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1362603-OQ0354510000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1362603-OQ0354510000G
Win Source Part Number: 1362603-OQ0354510000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 50 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-508 Package: Bulk Product Status: Active Base Product Number: OQ03 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 3 Insulation Height: 0.335" (8.51mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 3 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 12 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)

Win Source Part Number: 1362603-OQ0354510000G
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 50 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: 06-508
Package: Bulk
Product Status: Active
Base Product Number: OQ03
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Number of Positions: 3
Insulation Height: 0.335" (8.51mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Thermoplastic Resin
Positions Per Level: 3
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - UL: 12 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek - 45AJ0015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek
45AJ0015
Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek 45AJ0015
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:OQ 5.08mm Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:OQ 5.08mm Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1362603-OQ0354510000G 45AJ0015
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Terminal Block, R/a Header, 3Pos, Th; Gender Amphenol Anytek
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 115 C (-40 to 239 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3850 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details